Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
Other Names STM32F334K8U6,497-STM32F334K8U6
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262952-STM32F334K8U6
Ultra Librarian 3D Model Ultra Librarian STM32F334K8U6 CAD Model

Description

STM32F334K8U6 - STMicroelectronics

The STM32F334K8U6 is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require precise digital control and signal processing. This microcontroller is part of the STM32F3 series, which is known for its exceptional performance in mixed-signal applications and is particularly well-suited for use in digital power conversion, motor control, and various industrial and medical applications.

Key Features:

  • Core: ARM Cortex-M4 with DSP and FPU instructions, operating at a frequency of up to 72 MHz.
  • Memory: 64 KB of Flash memory and 12 KB of SRAM, providing ample space for application code and data storage.
  • High-Resolution Timer: Advanced control timer with a resolution down to 217 ps, tailored for precision control applications.
  • Communication Interfaces: Includes I2C, SPI, USART, and CAN interfaces for versatile peripheral connectivity.
  • ADCs and DACs: Multiple 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for accurate signal acquisition and output.
  • Package: Ultra-small UFQFPN32 package, optimizing board space without compromising performance.

Advanced Control and Signal Processing:

The STM32F334K8U6 excels in scenarios where advanced control algorithms and signal processing are necessary. Its Cortex-M4 core, with built-in DSP and FPU, makes it capable of handling complex mathematical computations efficiently. The high-resolution timer further enhances its ability to perform precise timing operations, crucial for digital power conversion and motor control applications.

Development and Ecosystem:

STMicroelectronics provides comprehensive development support for the STM32F334K8U6. It is supported by a wide range of development tools, including the STM32Cube software development kit, which offers HAL libraries, middleware, and examples to accelerate the development process. Additionally, the microcontroller is compatible with various integrated development environments (IDEs) and real-time operating systems (RTOS), providing flexibility for developers to choose the best tools for their specific needs.

Conclusion:

The STM32F334K8U6 is a robust and versatile microcontroller that delivers high performance in applications requiring precise control and advanced signal processing. Its rich set of features, along with strong development support from STMicroelectronics, makes it an ideal choice for engineers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7352 $54.1464
16+ $6.3468 $101.5488
25+ $6.1485 $153.7125
34+ $5.9502 $202.3068
44+ $5.7518 $253.0792
59+ $5.1568 $304.2512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 961 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention