EN
  • EN
  • DE

STM32F334K8T6

Part No STM32F334K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 10
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 9x12b, D/A 3x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 212311-STM32F334K8T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F334K8T6 CAD Model

Description

STM32F334K8T6 Microcontroller by STMicroelectronics

The STM32F334K8T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This device is part of the STM32F3 series, which is renowned for its exceptional processing power and rich set of features tailored for advanced control systems.

At the heart of the STM32F334K8T6 is a 32-bit ARM Cortex-M4 core, which includes a floating point unit (FPU) for precise and efficient computations. This makes it particularly suitable for applications that require complex mathematical operations, such as advanced motor control, industrial automation, and real-time audio processing.

The MCU comes with 64 KB of Flash memory and 12 KB of SRAM, providing ample storage for application code and data. Its clock speed can reach up to 72 MHz, ensuring swift execution of tasks and responsiveness in time-critical applications.

This versatile MCU is equipped with a rich set of peripherals, including:

  • Multiple 12-bit ADCs with an exceptional conversion speed, allowing for precise analog signal measurements.
  • Advanced-control timers and a high-resolution timer that are ideal for complex timing requirements and PWM generation.
  • Communications interfaces such as I2C, SPI, and USART, which enable the STM32F334K8T6 to easily connect with other devices and sensors.
  • A Direct Memory Access (DMA) controller that facilitates efficient data transfer without burdening the CPU.

One of the standout features of the STM32F334K8T6 is its support for the digital power conversion ecosystem, which includes high-resolution PWM and fast ADCs. This makes it a perfect choice for digital power applications, such as switch-mode power supplies, digital power adapters, and lighting systems.

The MCU is also designed with robustness in mind, featuring a wide operating voltage range (2.0 V to 3.6 V) and an industrial temperature range (-40°C to +85°C). It also includes a range of safety features, such as brown-out reset, an internal voltage reference, and watchdog timers to ensure reliable operation in harsh environments.

For developers, STMicroelectronics provides comprehensive support, including development tools, software libraries, and the STM32Cube ecosystem, which simplifies the development process and accelerates time to market.

The STM32F334K8T6 is a powerful and versatile MCU that meets the demands of advanced control and power conversion applications, making it a top choice for engineers looking to push the boundaries of innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5661 $50.2271
27+ $3.7466 $101.1582
42+ $3.6295 $152.4390
57+ $3.5124 $200.2068
74+ $3.3953 $251.2522
99+ $3.0441 $301.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,331 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess