EN
  • EN
  • DE

STM6779YMB6F1

Part No STM6779YMB6F1
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708593-STM6779YMB6F1
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6779YMB6F1 CAD Model

Description

STM6779YMB6F1 - Dual Ultra-Low Voltage Supervisor

The STM6779YMB6F1 is a state-of-the-art dual ultra-low voltage supervisor designed and manufactured by STMicroelectronics. This device is meticulously engineered to monitor the voltage levels of two separate power supplies or a single power supply with two voltage thresholds, ensuring the proper functionality of microprocessors, microcontrollers, and other voltage-sensitive components.

With its compact SOT23-6 package, the STM6779YMB6F1 is ideal for space-constrained applications, offering a high level of integration without compromising on performance. The device features precision monitoring for 1.8V, 2.5V, 3.0V, 3.3V, and 5.0V supply voltages, catering to a wide range of applications across various industries.

The STM6779YMB6F1 boasts an impressive accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range (-40°C to 85°C), ensuring reliable operation under varying conditions. Its low supply current of 8µA (typical) makes it an energy-efficient choice for battery-powered devices.

One of the key features of this device is its adjustable delay time, which can be configured via an external capacitor, providing designers with the flexibility to tailor the supervisor to their specific requirements. Additionally, the STM6779YMB6F1 is equipped with an active-low, open-drain reset output, which remains asserted until the monitored voltage levels stabilize above the configured thresholds, ensuring a proper system reset.

The product also includes built-in hysteresis to prevent spurious resets caused by noise and transient conditions, enhancing the overall system stability. To address different application needs, the STM6779YMB6F1 offers a choice of reset timeout periods, further adding to its versatility.

In summary, the STM6779YMB6F1 from STMicroelectronics is a highly reliable and versatile dual voltage supervisor that provides critical protection for digital systems, ensuring they operate within their intended voltage ranges. Its precision, low power consumption, and configurability make it an excellent choice for a variety of applications, including portable devices, computers, and embedded systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess