EN
  • EN
  • DE

STM32F303CCT6

Part No STM32F303CCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 40K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 4x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 086457-STM32F303CCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F303CC
Introduction Date June 22, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F303CCT6 CAD Model

Description

The STM32F303CCT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption and processing capability. This microcontroller is part of the STM32F3 series, which is known for its rich set of peripherals and features tailored for complex and advanced control applications.

Core Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Max Frequency: 72 MHz
  • Operating Voltage: 2.0 to 3.6 V
  • Flash Memory: 256 KB
  • RAM: 40 KB
  • Packages: LQFP48 (Low-profile Quad Flat Package)

Advanced Control and Connectivity

The STM32F303CCT6 is equipped with a range of peripherals that support advanced control techniques, including multiple timers, ADCs with high resolution, and DAC channels. This makes the microcontroller particularly suitable for applications such as motor control, power management, and mixed-signal integration.

Enhanced I/Os and Peripherals

With a variety of communication interfaces, including I2C, SPI, USART, CAN, and USB, the STM32F303CCT6 ensures seamless connectivity for embedded systems. The device also includes a real-time clock, multiple general-purpose and advanced-control timers, and support for capacitive touch sensing, enhancing its versatility across different applications.

Energy Efficiency

STMicroelectronics has designed the STM32F303CCT6 with energy efficiency in mind. The microcontroller features low-power modes such as Sleep, Stop, and Standby, which help in reducing the power consumption in idle or low-activity states, making it ideal for battery-operated devices.

Development and Software Support

The STM32F303CCT6 is supported by comprehensive development tools and software, including the STM32Cube ecosystem and the extensive STM32 HAL (Hardware Abstraction Layer) library. These resources assist developers in accelerating the design process and bringing products to market faster.

Overall, the STM32F303CCT6 is a robust and flexible microcontroller that can meet the demands of complex and power-sensitive applications, making it a preferred choice for engineers and product designers across various industries.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8297 $53.1267
26+ $3.9629 $103.0354
40+ $3.8390 $153.5600
54+ $3.7152 $200.6208
70+ $3.5914 $251.3980
94+ $3.2198 $302.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,609 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess