EN
  • EN
  • DE

M74HC670B1

Part No M74HC670B1
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC REGISTER 4WORD X 4BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Register File
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207188-M74HC670B1
Ultra Librarian 3D Model Ultra Librarian M74HC670B1 CAD Model

Description

STMicroelectronics M74HC670B1 Product Overview

The M74HC670B1 is a high-speed CMOS 4 x 4 register file manufactured by STMicroelectronics. This integrated circuit is part of the HC (High-speed CMOS) family, designed to operate with the same speed as LSTTL (Low-Power Schottky TTL) while maintaining the CMOS low power dissipation. The M74HC670B1 is a versatile component that is widely used in data storage, signal processing, and various digital applications requiring temporary data storage.

Key Features

  • High-Speed Performance: The M74HC670B1 is capable of operating at high speeds, which is ideal for systems that require fast data access and processing.
  • Low Power Consumption: As a CMOS device, it benefits from low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It can function effectively across a wide voltage range of 2V to 6V, providing flexibility in different operating environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with LSTTL logic levels.
  • Pin and Function Compatibility: The M74HC670B1 is pin-compatible with the 74LS670, facilitating easy integration or replacement in existing systems.

Applications

The M74HC670B1 register file is commonly used in applications that require the temporary storage of multiple bits of data. Its typical applications include:

  • Microprocessor systems
  • Digital signal processing
  • Data buffering and storage
  • Computational logic
  • Communication systems

Product Specifications

STMicroelectronics' M74HC670B1 features a 4 x 4 register file with independent register select inputs (S0, S1) and common data, clock, and reset inputs. It has a symmetrical output impedance and balanced propagation delays, ensuring reliable and consistent performance across all outputs.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC670B1 is no exception. This product is manufactured to meet the stringent standards set by the industry, ensuring that it performs to the highest levels of accuracy and consistency over its operational lifespan.

For detailed technical specifications, application notes, and support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3366 $58.6928
20+ $6.0199 $120.3980
30+ $5.8328 $174.9840
41+ $5.6445 $231.4245
53+ $5.4562 $289.1786
71+ $4.8914 $347.2894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess