EN
  • EN
  • DE

STM32F302ZET6

Part No STM32F302ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 115
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 18x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F302
Other Names STM32F302ZET6,497-18533
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262943-STM32F302ZET6
Ultra Librarian 3D Model Ultra Librarian STM32F302ZET6 CAD Model

Description

STM32F302ZET6 Microcontroller Overview

The STM32F302ZET6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed for a wide range of applications that require advanced control and signal processing capabilities. This 32-bit microcontroller is part of the STM32F3 series, which is renowned for its exceptional power efficiency, versatile peripherals, and robust design.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 72 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of SRAM, the STM32F302ZET6 offers ample storage for application code and data.
  • Advanced Control: Features include an advanced 12-bit ADC with up to 5 MSPS, multiple 12-bit DACs, and comparators, making it ideal for precision control applications.
  • Rich Connectivity: A range of communication interfaces such as USART, SPI, I2C, CAN, and USB ensure flexible connection options for various peripherals and external devices.
  • Timers: Comprehensive set of timers including advanced-control, general-purpose, and basic timers, as well as a real-time clock, which enable precise timing and control operations.
  • Direct Motor Control: The inclusion of high-resolution timers and an advanced PWM system makes this microcontroller suitable for direct motor control applications.
  • Operating Voltage: The operating voltage range of 2.0 to 3.6 V allows for power-efficient operation in battery-powered and portable devices.
  • Package: Available in a 144-pin LQFP package, providing numerous I/Os for interfacing with other components in complex designs.

Applications

The STM32F302ZET6 microcontroller is versatile, suitable for applications across various domains such as industrial control systems, motor control, power management, medical devices, and consumer electronics. Its advanced analog features and fast processing capabilities make it particularly well-suited for applications requiring sophisticated control algorithms and real-time signal processing.

Support and Resources

STMicroelectronics provides extensive support for the STM32F302ZET6, including comprehensive development tools, software libraries, and a vibrant community. Developers can take advantage of the STM32Cube ecosystem, which offers a HAL (Hardware Abstraction Layer), middleware solutions, and code generation tools to streamline the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7141 $54.8564
9+ $11.2526 $101.2734
14+ $10.9009 $152.6126
19+ $10.5493 $200.4367
25+ $10.1977 $254.9425
33+ $9.1427 $301.7091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess