Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 343979-ST7565V
Ultra Librarian 3D Model Ultra Librarian ST7565V CAD Model

Description

The ST7565V is a dot matrix LCD controller/driver IC designed for small to medium-sized graphic LCD panels. It's commonly used in applications requiring clear and concise visual displays with relatively low power consumption. This controller supports a variety of LCD resolutions and offers features to optimize display quality and reduce system overhead.

Applications:

  • Mobile phones (feature phones): For displaying caller ID, text messages, and basic menu navigation.
  • Wearable devices: Such as smartwatches and fitness trackers, to show time, notifications, and activity data.
  • Industrial meters: Used in devices like multimeters and panel meters to display measurement values and status information.
  • Home appliances: Integrated into devices like thermostats and coffee makers to provide a user interface for setting parameters and displaying status.
  • Point-of-sale (POS) terminals: For displaying transaction information to customers and operators.

Features:

  • Integrated LCD Driver: Includes all necessary circuitry to drive a dot matrix LCD panel directly.
  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain and extending battery life.
  • Multiple Display Modes: Supports various display modes, allowing for optimization of contrast and viewing angle.
  • Flexible Interface: Compatible with a wide range of microcontrollers through SPI or parallel interfaces.
  • Built-in Oscillator: Simplifies system design by eliminating the need for an external clock source.
  • Partial Display Mode: Allows for updating only a portion of the display, reducing power consumption further.
  • Adjustable Contrast Control: Enables fine-tuning of display contrast for optimal viewing in different lighting conditions.

Benefits:

  • Reduced System Cost: Integration of the LCD driver reduces the number of external components required, lowering overall system cost.
  • Simplified Design: The built-in oscillator and flexible interface simplify hardware and software design.
  • Improved Display Quality: The adjustable contrast control and multiple display modes enable clear and readable displays.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Enhanced User Experience: Clear and concise visual displays enhance the user experience.

Additional Details:

The ST7565V typically supports a resolution of 64 x 128 pixels or similar. It often operates with a supply voltage in the range of 2.7V to 3.3V. The interface type (SPI or parallel) can be configured through hardware or software settings. Furthermore, it has RAM to store the data for display. The controller incorporates features like bias voltage generation and temperature compensation to maintain consistent display performance across varying environmental conditions.

You May Also Be Interested in

Halo Electronics Inc
10/100 ISOLATOR
Need more? Email Us
ECAD model for PTI-45101001
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Halo Electronics Inc
GIGABIT ISOLATOR
Need more? Email Us
ECAD model for PTI-451G0002
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention