EN
  • EN
  • DE

STM32F205ZET6TR

Part No STM32F205ZET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720598-STM32F205ZET6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205ZET6TR CAD Model

Description

The STM32F205ZET6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and integration. This product is part of the STM32F2 series, which are based on the ARM Cortex-M3 processor, offering a perfect balance between power consumption and processing capability.

With a CPU speed of up to 120 MHz, the STM32F205ZET6TR provides the computational power required for complex tasks in embedded systems. It features 512 kilobytes of flash memory and 128 kilobytes of RAM, which is ample space for robust applications and real-time operations. The device operates within a voltage range of 1.8V to 3.6V, making it suitable for a variety of electronic applications, from battery-powered devices to industrial control systems.

Connectivity is a strong suit of this MCU, offering multiple communication interfaces such as USB OTG, CAN, and Ethernet. It also supports SPI, I2C, and USART, which allows for versatile peripheral connections and communication options within embedded systems. The integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC) provide excellent interfacing with analog sensors and actuators, further enhancing its application scope.

The STM32F205ZET6TR is designed with reliability in mind, featuring a temperature range of -40°C to +85°C, which guarantees stable operation in extreme conditions. It also includes advanced security features like a memory protection unit (MPU), which secures the application code and data from unauthorized access.

This MCU is available in a LQFP144 package, which is suitable for space-constrained applications while still providing enough I/O ports for comprehensive system control. The STM32F205ZET6TR is also part of STMicroelectronics's longevity program, ensuring availability for extended periods, which is crucial for long-term projects and product life cycles.

In summary, the STM32F205ZET6TR from STMicroelectronics is a powerful and versatile microcontroller that strikes an excellent balance between performance, power consumption, and functionality, making it an ideal choice for a wide range of applications in the industrial, consumer, and medical sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6757 $51.4598
30+ $3.4386 $103.1580
46+ $3.3200 $152.7200
65+ $3.0829 $200.3885
85+ $2.9643 $251.9655
106+ $2.8458 $301.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess