EN
  • EN
  • DE

STM32F205VGT6

Part No STM32F205VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM-based 32-bit MCU, 150DMIPs, up to 1 MB Flash/128+4KB RAM, USB OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 15 comm. interfaces & camera
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, I2C, IrDA, LIN, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1261404-STM32F205VGT6
Manufacturer Homepage www.st.com
Family Name STM32F205VG
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin United States of America
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F205VGT6 CAD Model

Description

STM32F205VGT6 Microcontroller

The STM32F205VGT6 is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require a balance between power efficiency and processing capability. This microcontroller is part of the STM32F2 series, which is well-known for its robust architecture, rich set of peripherals, and excellent interrupt handling capabilities.

At the heart of the STM32F205VGT6 lies an ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing in embedded systems. The device also features 1MB of flash memory and 128KB of SRAM, ensuring ample space for program storage and efficient runtime operations.

One of the key benefits of this microcontroller is its comprehensive set of peripherals. It includes high-speed and full-speed USB OTG interfaces, an Ethernet MAC, multiple SPI/I2C/UART ports, and 12-bit ADCs and DACs. These features make it an excellent choice for connectivity and sensor interfacing in a wide range of applications, from industrial control systems to medical devices.

The STM32F205VGT6 also supports advanced control mechanisms with its timers, PWM channels, and a real-time clock, which are essential for time-sensitive tasks such as motor control and system scheduling. For security-sensitive applications, the microcontroller offers features like a random number generator and hardware cryptographic acceleration for AES, HASH (MD5, SHA-1), and HMAC.

STMicroelectronics has also placed a strong emphasis on power efficiency in the STM32F205VGT6 design. The microcontroller includes several power-saving modes, such as Sleep, Stop, and Standby, which help to minimize power consumption in low-activity states, thus extending the battery life in portable devices.

For developers, ST provides a comprehensive suite of tools and libraries for the STM32F205VGT6, including the STM32Cube software development kit and the HAL (Hardware Abstraction Layer) libraries, which simplify the development process and reduce time to market.

In summary, the STM32F205VGT6 from STMicroelectronics is a versatile and powerful microcontroller that is well-suited for a wide range of applications requiring high performance, rich connectivity, and power efficiency.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7250 $50.9000
10+ $10.4410 $104.4100
15+ $10.1147 $151.7205
21+ $9.7885 $205.5585
27+ $9.4622 $255.4794
36+ $8.4833 $305.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess