EN
  • EN
  • DE

STM32F205VFT6TR

Part No STM32F205VFT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F205
Other Names 497-19335-2,STM32F205VFT6TR,497-19335-1,497-19335-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263019-STM32F205VFT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205VFT6TR CAD Model

Description

STM32F205VFT6TR Microcontroller

The STM32F205VFT6TR is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F2 series. This device is based on the ARM® Cortex®-M3 processor, delivering a perfect balance between power efficiency and processing capability. It is designed to cater to a wide range of applications, including industrial control systems, medical devices, point-of-sale terminals, and communication gateways.

With a maximum CPU frequency of 120 MHz, the STM32F205VFT6TR provides a quick and responsive user experience. The microcontroller comes with a generous 512 KB of flash memory and 128 KB of SRAM, allowing it to handle complex software applications and data-intensive tasks. Its advanced connectivity features include USB OTG, CAN, and Ethernet, ensuring seamless integration with other devices and networks.

This microcontroller also features a 17-channel DMA controller, which significantly improves the overall system performance by offloading data transfer tasks from the CPU. This allows the STM32F205VFT6TR to perform more efficiently, especially when multitasking or dealing with high-speed peripherals.

The STM32F205VFT6TR is designed with robustness in mind, featuring a wide operating voltage range from 1.8V to 3.6V, which makes it suitable for battery-operated devices as well as for those powered by a standard power supply. It also operates across an industrial temperature range from -40°C to +85°C, ensuring reliable performance even in harsh environments.

Security features are a crucial aspect of modern microcontrollers, and the STM32F205VFT6TR includes a hardware-based random number generator and a CRC calculation unit to support secure data communication and integrity checks. Additionally, it offers a flexible memory protection unit (MPU) that enhances the safety of the application by preventing unauthorized access to memory regions.

For developers, the STM32F205VFT6TR is supported by a comprehensive set of development tools, including the STM32Cube ecosystem, which provides software libraries and examples to accelerate the design and development process. The microcontroller is available in a LQFP100 package, making it compatible with standard PCB manufacturing processes and easy to integrate into a wide range of products.

Overall, the STM32F205VFT6TR from STMicroelectronics is a versatile and powerful microcontroller that offers an optimal solution for designers looking to create advanced, secure, and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3072 $71.5360
10+ $11.7393 $117.3930
16+ $11.3725 $181.9600
21+ $11.0057 $231.1197
28+ $10.6387 $297.8836
37+ $9.5382 $352.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess