EN
  • EN
  • DE

STM32F105VCT6V

Part No STM32F105VCT6V
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F105
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263031-STM32F105VCT6V
Ultra Librarian 3D Model Ultra Librarian STM32F105VCT6V CAD Model

Description

The STM32F105VCT6V from STMicroelectronics is a robust and versatile microcontroller designed for demanding applications that require high performance, connectivity, and reliability. Part of the STM32F1 series of microcontrollers, it is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The STM32F105VCT6V is well-suited for a wide range of applications, including industrial control, medical equipment, automotive systems, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core with a maximum frequency of 72 MHz.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample storage for complex applications.
  • I/O Ports: Features up to 80 fast I/O ports that are 5V-tolerant, ensuring compatibility with a wide range of peripheral devices.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 full-speed, CAN, and multiple USARTs, SPIs, and I2Cs.
  • ADCs: Contains two 12-bit analog-to-digital converters, enhancing the capability to interface with analog sensors and perform accurate measurements.
  • Timers: Comes with multiple timers, including general-purpose and advanced-control timers, suitable for complex timing requirements.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces to simplify development and troubleshooting.
  • Power Efficiency: Features a range of low-power modes, making it ideal for battery-operated applications.
  • Package: Available in a 100-pin LQFP package, providing a compact solution for space-constrained designs.

Applications

The STM32F105VCT6V is designed to cater to a broad spectrum of applications, thanks to its high integration and feature-rich capabilities. It is particularly suitable for:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Automotive electronics and telematics
  • Consumer electronics and handheld devices
  • Communication systems and IoT devices

With its impressive set of features and connectivity options, the STM32F105VCT6V stands out as a microcontroller that can meet the needs of sophisticated and multifaceted designs. Its performance and flexibility make it an excellent choice for engineers looking to create innovative and reliable products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess