EN
  • EN
  • DE

STM32F103ZGH6JTR

Part No STM32F103ZGH6JTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number STM32F103
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263042-STM32F103ZGH6JTR
Ultra Librarian 3D Model Ultra Librarian STM32F103ZGH6JTR CAD Model

Description

STM32F103ZGH6JTR Microcontroller - STMicroelectronics

The STM32F103ZGH6JTR is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications requiring a blend of power efficiency, performance, and feature integration. This microcontroller is part of the STM32F1 series, which is renowned for its robust design, reliability, and versatility, making it suitable for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer products.

Key Features:

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 72 MHz, provides the backbone for fast and efficient processing.
  • Memory: Equipped with a substantial 1 MB of flash memory and 96 KB of SRAM, allowing for complex applications and data-intensive operations.
  • I/O Ports: Multiple I/O ports, including up to 80 fast I/Os, all of which are 5V-tolerant, ensuring compatibility with a range of peripherals and sensors.
  • Connectivity: Offers a variety of communication interfaces such as three SPIs, two I2C buses, five USARTs, an USB and a CAN interface, facilitating versatile peripheral connections and data exchange.
  • ADCs: Features three 12-bit analog-to-digital converters, with up to 21 channels, delivering precise measurement and conversion of analog signals.
  • Timers: Includes four general-purpose timers, two advanced control timers, a real-time clock with an alarm, and a SysTick timer, which can be used for time-related control tasks.
  • Debugging: Supports in-circuit debugging and programming via JTAG/SWD interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Benefits from STMicroelectronics' proprietary low-power modes, including Stop, Standby, and Sleep modes, to optimize power consumption.

Applications:

The STM32F103ZGH6JTR microcontroller is designed to cater to a diverse set of applications. Its robust architecture and comprehensive feature set make it ideal for complex and demanding tasks such as motor control, power management, industrial automation, and handheld equipment. Additionally, its connectivity options and ample memory resources are well-suited for IoT devices and smart sensors where efficient data handling and communication are critical.

With its advanced capabilities and support for a wide operating temperature range, the STM32F103ZGH6JTR is a go-to choice for engineers and designers seeking a reliable and flexible microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess