Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 121090-STM32F103RFT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103RF
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F103RFT6 CAD Model

Description

STM32F103RFT6 Microcontroller

The STM32F103RFT6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to deliver an optimal balance between performance, power consumption, and cost. This microcontroller is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, offering a 32-bit RISC architecture that operates at a maximum frequency of 72 MHz.

With its robust set of features, the STM32F103RFT6 is suitable for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and automotive applications. It incorporates a rich set of peripherals, advanced connectivity options, and multiple power-saving modes, making it an ideal choice for design engineers looking to develop sophisticated and power-efficient embedded systems.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Equipped with 768 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and algorithms.
  • I/O Pins: Offers up to 51 general-purpose I/O (GPIO) pins for versatile connectivity options.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, USART, USB, and CAN, enabling easy integration with other devices and peripherals.
  • Analog Features: Features 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise analog signal processing.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a variety of timing-related tasks.
  • Debugging: Integrated debugging and programming capabilities through Serial Wire Debug (SWD) and JTAG interfaces.
  • Power Efficiency: Multiple power-saving modes, including Sleep, Stop, and Standby modes, to optimize power consumption.
  • Package: Available in an LQFP 64-pin package, providing a compact footprint for space-constrained applications.

The STM32F103RFT6 also supports an extensive set of development tools, including ST's STM32Cube ecosystem, which provides comprehensive software HAL libraries, middleware components, and examples to accelerate the development process. With its powerful core, rich set of peripherals, and low power consumption, the STM32F103RFT6 is a reliable choice for developers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3788 $50.2728
13+ $7.8485 $102.0305
20+ $7.5834 $151.6680
29+ $7.0531 $204.5399
37+ $6.7879 $251.1523
46+ $6.5228 $300.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,360 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention