EN
  • EN
  • DE

STM32F207ZFT6

Part No STM32F207ZFT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 114
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 212309-STM32F207ZFT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F207ZFT6 CAD Model

Description

STM32F207ZFT6 Microcontroller - STMicroelectronics

The STM32F207ZFT6 is a high-performance microcontroller from STMicroelectronics that targets a wide range of applications, including industrial control, medical equipment, and consumer electronics. This microcontroller is part of the STM32F2 series, which is renowned for its advanced architecture, enhanced peripherals, and increased performance.

At the heart of the STM32F207ZFT6 is an ARM Cortex-M3 processor core, which operates at a frequency of up to 120 MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The microcontroller comes with a substantial 768 KB of Flash memory and 128 KB of RAM, ensuring ample space for application code and data storage.

The STM32F207ZFT6 is equipped with an extensive set of peripherals that enhance its connectivity and control capabilities. Notable features include a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories. It also provides a range of connectivity options such as USB OTG HS/FS, Ethernet, CAN, and several serial communication interfaces (UART, SPI, I2C, and more).

For applications requiring precise time control, the STM32F207ZFT6 offers multiple timers, including a PWM timer for motor control, a real-time clock, and watch-dog timers. Its 17-channel DMA controller streamlines data transfers, offloading the CPU and improving system efficiency.

The microcontroller's analog features are equally impressive, with 3x 12-bit ADCs with 24 channels and 2x 12-bit DACs, ensuring accurate analog signal management. Safety and reliability are addressed with features such as a memory protection unit (MPU), a fault-tolerant design, and a built-in temperature sensor.

The STM32F207ZFT6 is provided in an LQFP144 package, which allows for a compact design while still offering sufficient I/O pins for even the most I/O-intensive tasks. Developers can also take advantage of the extensive STM32 ecosystem, which includes development tools, software libraries, and community support, to expedite the design process and bring products to market faster.

In summary, the STM32F207ZFT6 is a versatile and powerful microcontroller that provides a balance of performance, memory, and peripherals, making it an ideal choice for demanding embedded system applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5538 $70.2152
9+ $14.4032 $129.6288
13+ $13.9531 $181.3903
18+ $13.5030 $243.0540
23+ $13.0529 $300.2167
30+ $11.7026 $351.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess