Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features XO (Standard) CMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC8002
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC8002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869699-DSC8002CI2T
Ultra Librarian 3D Model Ultra Librarian DSC8002CI2T CAD Model

Description

Microchip Technology DSC8002CI2T Programmable Oscillator

The DSC8002CI2T is a high-performance, low-power programmable oscillator from Microchip Technology, designed to deliver exceptional frequency stability and precision for a wide range of electronic applications. This versatile component is an integral part of the clock generation system, providing a reliable timing solution for microcontrollers, communication systems, and digital signal processing.

Key Features

  • Frequency Range: The DSC8002CI2T can be programmed to generate frequencies within a broad range, making it suitable for various applications that require different clock speeds.
  • Low Power Consumption: Engineered for efficiency, this oscillator minimizes power usage, which is crucial for battery-powered and energy-sensitive devices.
  • High Stability: It offers superior frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Small Footprint: The compact package size allows for easy integration into space-constrained designs without compromising functionality.
  • Output Compatibility: The DSC8002CI2T provides a CMOS/LVPECL/LVDS-compatible output, offering flexibility in interfacing with various logic levels.

Applications

The DSC8002CI2T is ideal for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment, such as routers and switches
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment

Product Specifications

Microchip's DSC8002CI2T features a programmable frequency range and is encapsulated in a 4-SMD, no lead package. It operates over an industrial temperature range and is RoHS compliant, ensuring adherence to environmental standards for electronic components.

With its blend of flexibility, efficiency, and precision, the DSC8002CI2T programmable oscillator from Microchip Technology is an excellent choice for designers looking to optimize the performance and reliability of their electronic systems.

You May Also Be Interested in

Abracon LLC
MEMS OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ASFLMPC-50.000MHZ-LR-T
ECS Inc.
XTAL OSC VCTCXO 10.0000MHZ SNWV
Need more? Email Us
ECAD model for VC-TXO-39SMX-100-TR
ECS Inc.
XTAL OSC XO 40.0000MHZ HCMOS SMD
Need more? Email Us
ECAD model for ECS-3525-400-B-TR
Abracon LLC
MEMS OSC XO 150.0000MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-150.000MHZ-XY-T
TXC CORPORATION
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
ECAD model for 7X-24.576MBB-T
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for DSC1001AI2-125.0000T
AVX Corp/Kyocera Corp
XTAL OSC XO 33.3333MHZ CMOS SMD
Need more? Email Us
ECAD model for KC7050K33.3333C1GE00
CTS-Frequency Controls
XTAL OSC XO 48.0000MHZ HCMOS
Need more? Email Us
ECAD model for 636L3I048M00000
TXC CORPORATION
XTAL OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for 7X-26.000MBA-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention