EN
  • EN
  • DE

STM32F102R8T6

Part No STM32F102R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 042927-STM32F102R8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F102
Introduction Date September 23, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F102R8T6 CAD Model

Description

STM32F102R8T6 Microcontroller - STMicroelectronics

The STM32F102R8T6 is a high-performance, advanced line microcontroller from STMicroelectronics, which is part of the STM32F1 series based on the ARM Cortex-M3 32-bit RISC core. It operates at a maximum frequency of 72 MHz and offers a balanced blend of real-time performance, integrated features, and cost-effectiveness.

This microcontroller boasts an impressive set of features including 64KB of Flash memory, and 16KB of SRAM, making it suitable for a wide range of applications. Its robust I/O capabilities, with several timers, communication interfaces, and ADC channels, allow for flexible peripheral integration and system configuration.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC operating at up to 72 MHz frequency.
  • Memory: 64KB of Flash and 16KB of SRAM provide ample storage for complex applications.
  • Connectivity: Offers multiple communication interfaces, including I2C, SPI, and USART, which cater to serial communication requirements.
  • GPIO: Numerous general-purpose input/output ports with configurable pull-up/pull-down resistors.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs) with up to 16 channels for analog sensing.
  • Timers: Advanced-control, general-purpose, and basic timers for precise event timing and waveform generation.
  • Debugging: Integrated debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces.
  • Power Efficiency: Features low-power modes, including sleep, stop, and standby to ensure power efficiency for battery-operated applications.
  • Voltage Range: 2.0 to 3.6 V power supply range is ideal for mobile and portable devices.

The STM32F102R8T6 is a versatile microcontroller that can be used in a variety of applications such as motor control, industrial automation, medical equipment, and consumer electronics. With its robust design and comprehensive development ecosystem, including software libraries, hardware development kits, and a supportive community, the STM32F102R8T6 is an excellent choice for developers looking to create high-performance, cost-effective products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2683 $56.3415
11+ $9.2458 $101.7038
17+ $8.9569 $152.2673
24+ $8.6680 $208.0320
30+ $8.3790 $251.3700
40+ $7.5122 $300.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess