Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 031266-STM32F101T8U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F101T8
Introduction Date June 06, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F101T8U6 CAD Model

Description

The STM32F101T8U6 is a cutting-edge microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STM32F1 series, which is renowned for its high performance, ARM Cortex-M3 processor core, and a rich set of peripherals. It is designed to offer a balanced combination of performance, power efficiency, and feature integration, making it suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 running at up to 36 MHz, with a single-cycle multiply and hardware division.
  • Memory: 64KB of Flash memory and 10KB of SRAM, providing ample space for complex applications.
  • Power Efficiency: Features low-power modes including Sleep, Stop, and Standby to ensure power conservation for battery-powered or energy-sensitive applications.
  • I/O Ports: A range of I/O ports, including up to 37 GPIOs, providing flexibility in peripheral connections.
  • Timers: Multiple 16-bit timers, including PWM channels for accurate timing and control operations.
  • Communication Interfaces: Equipped with USART, SPI, and I2C interfaces for full-duplex communication with peripheral devices.
  • Analog: 10-bit ADCs with up to 16 channels for precise analog signal measurement.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for straightforward development and debugging.
  • Package: UFQFPN28 package for a compact footprint on PCBs.

Applications

The versatility of the STM32F101T8U6 makes it ideal for a broad spectrum of applications, including industrial control systems, medical devices, consumer electronics, and Internet of Things (IoT) devices. Its robust architecture and rich peripheral set allow designers to create complex and reliable systems with reduced time-to-market.

Support and Resources

STMicroelectronics provides extensive support for the STM32F101T8U6, including development tools, software libraries, and documentation to assist engineers in the design and implementation process. The STM32Cube ecosystem, comprehensive HAL libraries, and a variety of development boards facilitate rapid prototyping and development, ensuring a smooth path from concept to production.

You May Also Be Interested in

NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7726 $65.3178
6+ $17.8647 $107.1882
9+ $17.3064 $155.7576
12+ $16.7481 $200.9772
16+ $16.1899 $259.0384
21+ $14.5151 $304.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 556 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention