EN
  • EN
  • DE

STM32F100RBH6B

Part No STM32F100RBH6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-TFBGA
Win Source Part Number 038379-STM32F100RBH6B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100RBH6B CAD Model

Description

STM32F100RBH6B Microcontroller Overview

The STM32F100RBH6B is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F1 series, which is renowned for its balance between performance, power consumption, and cost. This microcontroller is based on the advanced ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz. The STM32F100RBH6B offers an excellent trade-off in terms of system integration, features, and cost for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core running at up to 24 MHz frequency.
  • Memory: Comes equipped with 128 KB of Flash memory and 8 KB of SRAM, suitable for storing program code and performing real-time data processing.
  • I/Os: Features up to 51 I/O ports with interrupt capability, providing ample flexibility for interfacing with various peripherals and devices.
  • Analog: Includes an array of analog features such as 12-bit ADCs, DACs, and general-purpose and advanced-control timers for complex tasks.
  • Debugging: Supports serial wire debug (SWD) and JTAG interfaces for full-speed system development.
  • Package: Available in a 64-pin BGA package, offering a compact footprint for space-constrained applications.

Applications

The STM32F100RBH6B MCU is a versatile component that can be used in a range of applications, including:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Consumer electronics
  • Home automation
  • Alarm systems
  • And many other embedded system applications.

Energy Efficiency and Reliability

STMicroelectronics has designed the STM32F100RBH6B with energy efficiency in mind. It features low-power modes such as Sleep, Stop, and Standby to ensure minimal power consumption during idle times. Moreover, the device is characterized by its robustness and reliability, with a wide operating temperature range and built-in safety features that make it suitable for critical and demanding applications.

Development Support

Developers can take advantage of the extensive ecosystem for STM32 microcontrollers, including development boards, software libraries, and the STM32Cube software development kit (SDK), to accelerate the design and development of innovative products with the STM32F100RBH6B MCU at their core.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2951 $58.2795
110+ $1.0628 $116.9080
170+ $1.0295 $175.0150
235+ $0.9963 $234.1305
300+ $0.9630 $288.9000
405+ $0.8635 $349.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess