EN
  • EN
  • DE

STM32F072RBH6TR

Part No STM32F072RBH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64UFBGA / MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin UFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795692-STM32F072RBH6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F072RB
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F072RBH6TR CAD Model

Description

STM32F072RBH6TR Microcontroller - STMicroelectronics

The STM32F072RBH6TR microcontroller is a high-performance, low-power 32-bit MCU featuring the ARM® Cortex®-M0 core, manufactured by STMicroelectronics. This device belongs to the STM32F0 series, which is well-known for its excellent balance of power efficiency and processing capability, making it a prime choice for a wide range of applications, from simple consumer electronics to complex industrial controllers.

With up to 128 KB of Flash memory and 16 KB of SRAM, the STM32F072RBH6TR provides ample storage for instructions and operational data. Its clock speed can reach up to 48 MHz, offering the computational power necessary to perform complex tasks without compromising on energy efficiency.

The microcontroller is equipped with a rich set of peripherals that enhance its connectivity and control capabilities. These include USB 2.0 Full Speed interface, multiple I2C, USART, SPI, and CAN interfaces, as well as 12-bit ADCs, general-purpose timers, and advanced-control PWM timers. This diverse set of features enables the STM32F072RBH6TR to handle a variety of tasks and interface with a broad spectrum of sensors and other ICs.

One of the key advantages of the STM32F072RBH6TR is its robust design, which includes a comprehensive set of power-saving modes. These modes allow developers to balance performance and power consumption, extending the life of battery-powered devices. Moreover, the microcontroller's design is optimized for cost-sensitive applications, providing a cost-effective solution without compromising on features or performance.

STMicroelectronics also provides extensive support for the STM32F072RBH6TR through its software development ecosystem, including the STM32Cube software suite and a wide range of development kits. These tools simplify the development process, from initial prototyping to final product deployment, ensuring that engineers can fully leverage the capabilities of the microcontroller.

In summary, the STM32F072RBH6TR from STMicroelectronics is a versatile and efficient microcontroller that offers a perfect blend of performance, power consumption, and cost, making it suitable for a vast array of applications in today's technology-driven world.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2132 $55.9188
20+ $5.0980 $101.9600
31+ $4.9387 $153.0997
42+ $4.7794 $200.7348
55+ $4.6201 $254.1055
73+ $4.1421 $302.3733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,091 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess