EN
  • EN
  • DE

STM32F042C4T6

Part No STM32F042C4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F042C4T6-ND,497-17848
Standard Package 250
Win Source Part Number 975961-STM32F042C4T6
Ultra Librarian 3D Model Ultra Librarian STM32F042C4T6 CAD Model

Description

STM32F042C4T6 Microcontroller

The STM32F042C4T6 is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This MCU is part of the STM32F0 series, which is renowned for its exceptional efficiency, affordability, and the ARM® Cortex®-M0 processor core that lies at its heart.

The STM32F042C4T6 operates at a frequency of up to 48 MHz, providing the computational power necessary for a wide range of applications. It comes with 16 KB of flash memory and 4 KB of RAM, allowing for robust program and data storage for complex operations. The MCU's memory architecture is designed for flexible use, enabling efficient code and data management.

This MCU boasts an extensive set of peripherals, including multiple communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems. Additionally, it features a USB 2.0 Full-Speed interface with a built-in transceiver, which makes it a great choice for applications that require USB connectivity.

One of the key advantages of the STM32F042C4T6 is its 12-bit analog-to-digital converter (ADC) with up to 16 channels, providing precise measurement capabilities for sensor interfacing. It also includes TIM timers, RTC, WWDG, and IWDG, which contribute to the MCU's ability to manage time-sensitive tasks efficiently.

The device supports an operating voltage range from 2.4V to 3.6V, which enables its use in low-power applications. Furthermore, it features advanced power-saving modes like Stop and Standby modes, which are crucial for battery-operated devices requiring long-term operation without frequent charging.

STMicroelectronics has equipped the STM32F042C4T6 with robust protection features, including reset and power management, over-current protection for the USB, and temperature sensor, ensuring reliable performance under varying environmental conditions.

Designed with a 48-pin LQFP package, the STM32F042C4T6 is suitable for a wide range of applications, particularly those requiring a compact footprint without compromising functionality. This includes consumer electronics, industrial controls, home automation, and various other embedded system applications.

Overall, the STM32F042C4T6 offers a balanced combination of performance, power efficiency, and features, making it an excellent choice for designers looking to create sophisticated yet cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6088 $50.6968
27+ $3.7816 $102.1032
41+ $3.6634 $150.1994
57+ $3.5452 $202.0764
73+ $3.4271 $250.1783
98+ $3.0726 $301.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess