Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 20-TSSOP
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18978-6, 497-18978-2, STM32F031F6P6TR-ND, 497-18978-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843974-STM32F031F6P6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031F6P6TR CAD Model

Description

STM32F031F6P6TR Microcontroller by STMicroelectronics

The STM32F031F6P6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive and power-constrained applications. This microcontroller is part of the STM32F0 series, which is renowned for its exceptional efficiency, versatility, and integration capabilities. It is an ideal choice for a wide range of applications including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0 processor, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, enabling robust program execution and data storage.
  • I/O Ports: Features 20 I/O ports which are highly flexible and support various communication protocols such as I2C, SPI, and USART.
  • ADC: Equipped with a 12-bit analog-to-digital converter with up to 10 channels, allowing for precise measurement of analog signals.
  • Timers: Includes multiple timers, including a basic timer for simple timing operations, and advanced control timers for PWM generation.
  • Power Efficiency: Designed with a focus on power-saving technologies, it offers multiple power modes to minimize energy consumption.
  • Package: Available in a TSSOP20 package, which provides a compact footprint suitable for space-constrained applications.

Advanced Integration

The STM32F031F6P6TR integrates a range of peripherals that reduce the need for external components, simplifying design and lowering overall system cost. Its on-chip peripherals include watchdog timers, a real-time clock, and a temperature sensor, further enhancing the functionality of the microcontroller in complex systems.

Development and Support

STMicroelectronics provides robust development tools and software libraries to streamline the development process for the STM32F031F6P6TR. The extensive support includes the STM32Cube ecosystem, which offers a comprehensive software HAL library, as well as various software examples and hardware abstraction layers that make it easier for engineers to get their applications up and running quickly.

Applications

The versatility of the STM32F031F6P6TR makes it suitable for a myriad of applications, such as smart sensors, lighting systems, battery-operated devices, and smart home accessories. Its combination of performance, power efficiency, and integration makes it an optimal microcontroller solution for designers looking to create advanced and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7879 $52.6669
23+ $4.4849 $103.1527
35+ $4.3334 $151.6690
50+ $4.0304 $201.5200
65+ $3.8788 $252.1220
81+ $3.7273 $301.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,560 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention