EN
  • EN
  • DE

STM32F030C6T6

Part No STM32F030C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 104225-STM32F030C6T6
Family Name STM32F030C6
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F030C6T6 CAD Model

Description

The STM32F030C6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer an affordable solution for a wide range of applications. This microcontroller is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor, known for its exceptional energy efficiency and processing power.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 28 I/O ports with various configuration options including support for digital, analog, and alternate functions.
  • Timers: Multiple timers including a basic timer, a SysTick timer, and advanced-control timers for PWM generation.
  • Communication Interfaces: Incorporates I2C, SPI, and USART interfaces, facilitating easy communication with peripheral devices.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 10 channels, enabling precise measurement of analog signals.
  • Debugging: Integrated Serial Wire Debug (SWD) for streamlined debugging and development.
  • Supply Voltage: Flexible power supply options with a range of 2.4 V to 3.6 V, suitable for battery-operated applications.
  • Package: Available in a 48-pin LQFP package, which is ideal for space-constrained applications.

Applications

The STM32F030C6T6 microcontroller is versatile and can be used in a variety of applications, including industrial control systems, home automation, sensor hubs, and simple embedded systems. Its robust feature set enables developers to create complex and reliable systems at a competitive cost.

With its combination of performance, memory, and peripherals, the STM32F030C6T6 is a great choice for projects that require a balance between power consumption and processing capability. Whether you are designing a new product or upgrading an existing system, the STM32F030C6T6 offers a compelling mix of features that can help bring your project to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8844 $53.0640
140+ $0.7257 $101.5980
215+ $0.7030 $151.1450
295+ $0.6803 $200.6885
385+ $0.6576 $253.1760
510+ $0.5896 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess