Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 39dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 15V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018389-L78L15CD-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L78L15CD-TR CAD Model

Description

STMicroelectronics L78L15CD-TR Voltage Regulator

The L78L15CD-TR from STMicroelectronics is a highly reliable and efficient fixed voltage regulator designed for a wide range of applications. This compact component belongs to the L78L series, which is known for providing local on-card regulation, eliminating the distribution problems associated with single-point regulation. It is ideal for use in high-density circuit designs where a low-voltage, high-current output is required.

The L78L15CD-TR is a positive voltage regulator capable of delivering a fixed output voltage of 15V with a current up to 100mA. It is an excellent choice for small power supplies or as a post-regulator for switching supplies. The regulator's design ensures a minimal voltage drop across the device, resulting in higher efficiency and reduced heat generation.

With thermal overload protection, the L78L15CD-TR ensures safe operation under extreme conditions. The device automatically shuts down if the temperature exceeds the pre-defined threshold, thus protecting the regulator and the connected components from damage. Additionally, the regulator features short-circuit protection that helps to prevent damage in the event of a fault or an excessive load.

The L78L15CD-TR comes in an SO-8 package, which makes it suitable for automated assembly processes and space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on performance.

STMicroelectronics has designed the L78L15CD-TR to be versatile and robust, with an operating temperature range from 0°C to 125°C. The device is also characterized by low quiescent current, which contributes to its overall efficiency, making it an excellent choice for battery-powered devices.

Whether you're designing consumer electronics, communication devices, or industrial equipment, the L78L15CD-TR offers a reliable solution for your voltage regulation needs. Its combination of features, including thermal overload and short-circuit protection, along with its compact size, make it a valuable component for any power management application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for L78M07T-TL
STMicroelectronics
Need more? Email Us
ECAD model for L7806C2T
STMicroelectronics
IC REG LDO 8V 0.5A DPAK
Lowest to $0.2191
ECAD model for L78M08CDT-TR
STMicroelectronics
IC REG LDO 15V 1.5A D2PAK
Lowest to $0.2531
ECAD model for L7815ABD2T-TR
STMicroelectronics
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.0505
ECAD model for L78L05ACZTR
STMicroelectronics
Lowest to $0.1202
ECAD model for L7812CV/AT
STMicroelectronics
IC REG LDO 8V 1.5A D2PAK
Lowest to $0.5579
ECAD model for L7808CD2T-TR
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L18ACZ
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L12CZ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3120 $51.4800
395+ $0.2560 $101.1200
605+ $0.2480 $150.0400
835+ $0.2400 $200.4000
1,080+ $0.2320 $250.5600
1,445+ $0.2080 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,400 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention