EN
  • EN
  • DE

STM32CMICOS-EVAL

Part No STM32CMICOS-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F107
Mounting Type Fixed
Contents Board(s), Cable(s)
Other Names 497-10064,STM32CMICOSEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284010-STM32CMICOS-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32CMICOS-EVAL CAD Model

Description

STM32CMICOS-EVAL: An Evaluation Tool for STMicroelectronics Microcontrollers

The STM32CMICOS-EVAL from STMicroelectronics is a comprehensive evaluation board designed for developers to explore the full capabilities of the STM32 microcontrollers equipped with the CMICOS real-time operating system. This evaluation tool is tailored for those who are looking to develop and prototype applications that require a robust operating system, such as industrial control, medical devices, complex embedded systems, and IoT solutions.

Key Features

  • Rich Set of Peripherals: The STM32CMICOS-EVAL is packed with a wide array of onboard peripherals that allow developers to fully test the features of the STM32 microcontroller. These include USB connectivity, Ethernet, a variety of serial communication interfaces, and much more.
  • Flexible Power Supply: The board can be powered through various means, including USB, an external power supply, or batteries, providing flexibility for both development and portable applications.
  • Integrated Debugger/Programmer: With an onboard debugger/programmer, developers can easily upload their code and debug it in real-time without the need for additional hardware.
  • Comprehensive Software Support: The evaluation board is supported by a wide range of software tools, including STM32CubeMX for configuration, various Integrated Development Environments (IDEs) for coding, and the CMICOS RTOS for managing complex multitasking operations.

Expandability

The STM32CMICOS-EVAL is designed with expansion in mind. It features connectors for STMicroelectronics' proprietary extension boards, as well as standard interfaces like GPIOs for custom hardware extensions. This ensures that the platform can grow with your project's needs, from prototype to final product.

Getting Started

Getting up and running with the STM32CMICOS-EVAL is straightforward thanks to the comprehensive documentation provided by STMicroelectronics. The package includes detailed user manuals, application notes, and example code to help developers jumpstart their projects.

Why Choose STM32CMICOS-EVAL?

For developers looking for a high-performance microcontroller platform with a powerful real-time operating system, the STM32CMICOS-EVAL is an excellent choice. Its rich feature set, expandability, and strong software ecosystem make it an ideal starting point for developing sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess