EN
  • EN
  • DE

STM3242IPRIMER

Part No STM3242IPRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F429
Mounting Type Fixed
Contents Board(s)
Other Names -1138-STM3242IPRIMER,497-13899
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283977-STM3242IPRIMER
Ultra Librarian 3D Model Ultra Librarian STM3242IPRIMER CAD Model

Description

The STM3242IPRIMER, brought to you by STMicroelectronics, is an innovative, feature-rich development tool designed for enthusiasts and professionals alike who are looking to explore the capabilities of the STM32 F4 series of high-performance microcontrollers. This primer offers an excellent starting point for developing applications ranging from simple embedded systems to complex, multi-threaded, and hardware-accelerated tasks.

Key Features

  • High-Performance MCU: At the heart of the STM3242IPRIMER is an STM32 microcontroller based on the ARM Cortex-M4 core, ensuring high computing power with floating-point unit (FPU) which allows for efficient handling of computationally demanding tasks.
  • Comprehensive Development Ecosystem: The primer comes with a range of software tools, including STM32CubeMX for initialization code generation, and a variety of Integrated Development Environments (IDEs) such as IAR, Keil, and AC6 SW4STM32.
  • Extensive Connectivity: With onboard features such as USB OTG, Ethernet, and various serial communication interfaces, this development tool provides a rich set of peripherals for connectivity.
  • Flexible Power Supply: The STM3242IPRIMER can be powered through multiple sources, including USB, an external power supply, or batteries, offering flexibility for development and testing in different environments.
  • Onboard Debugging: The board includes an ST-LINK/V2 embedded debug tool for straightforward programming and debugging without the need for additional hardware.
  • Expansion Capabilities: It also includes an extension header for easy connection to daughter boards or specialized shields, enabling the quick expansion of the board’s functionalities.

Applications

The STM3242IPRIMER is suited for a wide array of applications, such as industrial control systems, Internet of Things (IoT) devices, medical equipment, and consumer electronics. Its versatility and power make it an ideal choice for prototyping and product development in any field requiring a robust microcontroller platform.

Whether you are a seasoned developer or just starting out, the STM3242IPRIMER from STMicroelectronics provides the tools and resources you need to bring your ideas to life with speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess