Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity 2 N and 2 P-Channel
FET Feature Standard
Vds - Drain-Source Breakdown Voltage 200V
Rds On (Maximum) at Id, Vgs 6Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds 56pF at 25V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1265438-TC8220K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC8220K6-G CAD Model

Description

The TC8220K6-G is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful component is designed for advanced embedded systems, offering a robust set of features to support a wide range of applications.

At the heart of the TC8220K6-G is a high-performance processing core that provides efficient operation and multitasking capabilities. The MCU operates at a voltage range that ensures flexible power management, making it suitable for battery-powered devices and energy-sensitive applications.

This microcontroller is equipped with ample memory resources, including both flash memory and RAM, which allows for the storage and execution of complex software applications. The presence of EEPROM also provides non-volatile storage for critical data that must persist across power cycles.

Connectivity is a key feature of the TC8220K6-G, with support for multiple communication protocols. This includes industry-standard interfaces such as I2C, SPI, and UART, which enable the MCU to connect with a variety of peripherals and other microcontrollers. Additionally, its advanced timer/counter capabilities are perfect for precise event measurement and real-time system control.

The TC8220K6-G is designed with robustness in mind, featuring built-in protection against electrostatic discharge (ESD) and other electrical anomalies. Its thermal management capabilities ensure reliable performance even under varying environmental conditions.

Microchip Technology has also included a comprehensive set of development tools and software libraries to support the TC8220K6-G, simplifying the development process for engineers. This, combined with Microchip's renowned customer support, makes the TC8220K6-G an excellent choice for your next embedded system project.

Whether you're developing consumer electronics, industrial control systems, or innovative IoT devices, the TC8220K6-G offers the performance, flexibility, and reliability needed to bring your ideas to life.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26 / Mosfet Array 2.8A (Ta) Surface Mount TSOT-26
Lowest to $0.7450
ECAD model for DMP3164LVT-7
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7
Vishay
MOSFET 2N-CH 40V 8A 8SOIC / Mosfet Array 40V 8A (Tc) 4W (Tc) Surface Mount 8-SOIC
Lowest to $1.5760
ECAD model for SQ4940AEY-T1_BE3
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9964 $55.9712
18+ $5.7407 $103.3326
27+ $5.5613 $150.1551
38+ $5.3819 $204.5122
49+ $5.2025 $254.9225
65+ $4.6643 $303.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,188 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention