Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158684-2SJ503-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ503-TL CAD Model

Description

Product Overview: 2SJ503-TL from ON Semiconductor

The 2SJ503-TL is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is a testament to ON Semiconductor's commitment to delivering energy-efficient and robust components for a wide array of electronic applications.

With its P-Channel configuration, the 2SJ503-TL is optimized for use in low voltage switching applications. It is particularly well-suited for use as a load switch or in power management circuits. The device features a drain-source voltage (V<sub>DSS) of -60V, which enables it to handle substantial voltage levels while operating efficiently.

The 2SJ503-TL boasts a low on-state resistance (R<sub>DS(on)) which minimizes conduction losses and enhances overall performance. This characteristic is crucial for applications that demand high efficiency, such as portable electronics, where extending battery life is of paramount importance.

The continuous drain current (I<sub>D) rating of the 2SJ503-TL is -6A, which indicates its capability to conduct a high amount of current continuously without degradation in performance. This makes it an ideal choice for power-intensive applications.

ON Semiconductor has packaged the 2SJ503-TL in a compact, surface-mount package, making it suitable for space-constrained applications. The package is designed to facilitate easy integration into a variety of circuit designs, providing designers with a flexible and reliable MOSFET option.

In terms of protection features, the 2SJ503-TL is equipped with a built-in gate-source Zener diode, which provides protection against electrostatic discharge (ESD) events. This feature ensures the longevity and reliability of the MOSFET when incorporated into electronic devices that may be exposed to ESD.

Overall, the 2SJ503-TL from ON Semiconductor is an excellent choice for designers looking for a P-Channel MOSFET that offers a combination of high performance, energy efficiency, and compact form factor. Whether it's for power management in portable devices, load switching, or other applications, the 2SJ503-TL delivers the quality and reliability that ON Semiconductor is known for.

You May Also Be Interested in

Panasonic
JFET N-CH 20MA 150MW MINI-3
Need more? Email Us
ECAD model for 2SK11030QL
Vishay
JFET N-CH 36V 5MA SOT-23
Need more? Email Us
ECAD model for SST4416-T1-E3
Microsemi Corporation
JFET N-CH 30V TO18
Lowest to $23.9400
ECAD model for JANTX2N4859
Vishay
JFET DUAL P-CH 25V TO-78
Lowest to $38.6672
ECAD model for U431
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0616
ECAD model for J176
Fairchild/ON Semiconductor
JFET N-CH 40V 350MW SOT23
Need more? Email Us
ECAD model for MMBF4091
Toshiba Semiconductor and Storage
JFET N-CH 50V SMV
Lowest to $0.8334
ECAD model for 2SK2145-BL(TE85L,F
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for JANTX2N4857

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5606 $67.2720
285+ $0.4600 $131.1000
440+ $0.4456 $196.0640
600+ $0.4313 $258.7800
780+ $0.4168 $325.1040
1,040+ $0.3737 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention