EN
  • EN
  • DE
  • IT

ERA3EEB4021V

Part No ERA3EEB4021V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 745616-ERA3EEB4021V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA3EEB4021V CAD Model

Description

The ERA3EEB4021V is a chip resistor manufactured by Panasonic. As part of the ERA series, it is designed for surface mount applications, providing reliable and stable performance in a compact package. This makes it suitable for various electronic devices where space and precision are important.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras.
  • Industrial Equipment: Found in control systems, measurement instruments, and automation equipment.
  • Automotive Electronics: Employed in automotive systems, including engine control and safety features.
  • Power Supplies: Suitable for voltage dividers, current limiting, and feedback circuits.
  • Telecommunications: Utilized in network devices and communication equipment.

Features:

  • High Reliability: Ensures stable performance over a long operating life.
  • Compact Size: Ideal for high-density circuit board layouts.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Resistance Value: 4.02 kΩ (4021).
  • Tolerance: Typically ±0.1% or ±0.5%, depending on the variant.
  • Temperature Coefficient: Usually ±25 ppm/°C or ±50 ppm/°C, depending on the grade.
  • Power Rating: Generally 0.1 W or 0.063 W.

Benefits:

  • Stable Resistance: Maintains consistent performance under varying environmental conditions.
  • Miniaturization: Allows for smaller and lighter electronic products.
  • Cost-Effective: Offers a balance of performance and price.
  • Automated Assembly: Compatible with high-speed pick-and-place machines.
  • RoHS Compliance: Ensures environmental friendliness and regulatory compliance.

Additional Details:

ERA3EEB4021V resistors are manufactured using thin film technology, which provides excellent precision and stability. A thin layer of resistive material is deposited on a ceramic substrate, and the resistance is trimmed using laser technology. The resistor is protected with a passivation layer and finished with solderable terminations for easy mounting on PCBs. The ERA series offers a range of resistance values and tolerances to meet diverse application requirements. These resistors are designed to withstand harsh environmental conditions and offer low noise performance, making them suitable for sensitive analog circuits.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess