EN
  • EN
  • DE

STM3242IPRIM-D

Part No STM3242IPRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F429
Mounting Type Fixed
Contents Board(s)
Other Names -497-13900,497-13900
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283976-STM3242IPRIM-D
Ultra Librarian 3D Model Ultra Librarian STM3242IPRIM-D CAD Model

Description

The STM3242IPRIM-D from STMicroelectronics is a comprehensive development tool designed to support the STM32F4 series of high-performance microcontrollers. This product is an integral part of the STM32 ecosystem, providing developers with a robust platform for creating and testing advanced applications in various domains, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Advanced ARM Cortex-M4 Core: At the heart of the STM3242IPRIM-D is an ARM Cortex-M4 core with a floating-point unit, running at frequencies up to 168 MHz. The core also supports DSP instructions, making it ideal for applications requiring intense computational tasks.
  • Comprehensive Development Environment: The product comes with a range of software tools, including IDEs, compilers, and debuggers, which are fully compatible with the STM32F4 series, ensuring a smooth development process from prototype to production.
  • Extensive Connectivity: With multiple connectivity options such as USB OTG, Ethernet, CAN, and serial interfaces, the STM3242IPRIM-D allows for easy integration into a wide array of systems and ensures versatile communication capabilities.
  • Rich Set of Peripherals: Developers can leverage a variety of onboard peripherals, including ADCs, DACs, timers, and GPIOs, to expand the functionality of their applications without the need for additional components.
  • Flexible Memory Options: The board supports both internal and external memory interfaces, including Flash, SRAM, and SDRAM, providing ample storage solutions for complex applications.
  • Expansion Capabilities: The STM3242IPRIM-D is equipped with expansion headers compatible with the Arduino Uno V3 and ST morpho connectors, allowing for easy addition of specialized shields and modules.

Developer Support and Resources

STMicroelectronics offers extensive support for the STM3242IPRIM-D through detailed documentation, application notes, and a dedicated online community. Developers can access a wealth of resources, including software libraries, example projects, and technical assistance, to accelerate development and bring their innovative ideas to life.

Applications

The flexibility and high performance of the STM3242IPRIM-D make it suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices and healthcare technology
  • Advanced audio and video processing
  • Home automation and smart appliances
  • Internet of Things (IoT) devices

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4800 $92.9600
4+ $38.1376 $152.5504
5+ $36.9457 $184.7285
7+ $35.7539 $250.2773
9+ $34.5621 $311.0589
12+ $30.9867 $371.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess