EN
  • EN
  • DE

STM3220G-SK/KEI

Part No STM3220G-SK/KEI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F2
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F207IG
Mounting Type Fixed
Contents Board(s), LCD
Other Names -1138-STM3220G-SK/KEI,STM3220GSKKEI
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283990-STM3220G-SK/KEI
Ultra Librarian 3D Model Ultra Librarian STM3220G-SK/KEI CAD Model

Description

Product Overview: STM3220G-SK/KEI

The STM3220G-SK/KEI is a comprehensive starter kit from STMicroelectronics designed to provide developers with a flexible and powerful platform for building and testing applications based on the STM32F2 series of microcontrollers. This starter kit is particularly tailored for the STM32F207IGH6 high-performance microcontroller, which is built around an ARM Cortex-M3 core operating at a frequency of up to 120 MHz.

Key Features

  • High-Performance MCU: At the heart of the kit is the STM32F207IGH6 microcontroller, featuring 1 MB of Flash memory and 128 KB of RAM, ensuring ample space and speed for complex applications.
  • Comprehensive Development Tools: The kit includes an embedded ST-LINK/V2 for easy program debugging and flashing, removing the need for additional programming hardware.
  • Expansion Capabilities: A range of extension headers provides full access to all MCU I/Os, enabling easy connection to expansion boards or custom hardware.
  • Integrated Features: Onboard features include a touchscreen TFT LCD, Ethernet connectivity, USB OTG, CAN, audio DAC, RS-232 communication, and more, creating a rich development environment.
  • Software Support: The kit is supported by a wide array of software, including the STM32CubeMX for initial project setup and a variety of middleware libraries for rapid development.

Applications

The STM3220G-SK/KEI starter kit is ideal for a range of applications, from industrial control systems and networking to consumer electronics and medical devices. Its robust design and rich set of peripherals make it suitable for rapid prototyping and proof-of-concept development.

Package Content

The starter kit package includes the STM3220G-SK/KEI board, a USB cable for power and data transfer, and comprehensive documentation to help users get started quickly. Additionally, users can access online resources and technical support through the STMicroelectronics website.

With its powerful features and extensive support, the STM3220G-SK/KEI starter kit from STMicroelectronics is an excellent choice for developers looking to leverage the capabilities of the STM32F2 series microcontrollers for their next project.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess