EN
  • EN
  • DE

STM1001SWX6F5

Part No STM1001SWX6F5
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708305-STM1001SWX6F5
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1001SWX6F5 CAD Model

Description

Overview of STM1001SWX6F5 Microcontroller

The STM1001SWX6F5 is a highly sophisticated microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the STM1001 series, which is renowned for its integration of advanced features in a compact and power-efficient package. The STM1001SWX6F5 is tailored for a wide range of applications, including industrial control systems, automotive electronics, and consumer products.

Key Features

  • High-Performance Core: At the heart of the STM1001SWX6F5 is a robust core that delivers exceptional computational power and efficiency, ensuring smooth operation even in demanding applications.
  • Memory: The device comes equipped with ample memory resources, including flash memory and RAM, to handle complex programs and data-intensive processes.
  • Connectivity: With multiple communication interfaces, this microcontroller provides versatile connectivity options, including I2C, SPI, and UART, facilitating easy integration into a variety of systems.
  • Low Power Consumption: Designed with power-saving technologies, the STM1001SWX6F5 is ideal for battery-powered devices, offering extended operational life without sacrificing performance.
  • Analog Features: A range of analog peripherals, such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), are integrated to support sensor interfacing and analog signal processing.
  • Robust Security: Security features are embedded to protect against unauthorized access and to ensure the integrity of the device and its data.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries to facilitate rapid prototyping and streamline the development process.

Applications

The versatile nature of the STM1001SWX6F5 allows it to be used in a variety of sectors. It is particularly well-suited for:

  • Smart home devices and automation
  • Industrial control and monitoring systems
  • Automotive electronics, such as infotainment and dashboard controls
  • Portable and wearable technology
  • Energy management and smart grid infrastructure

In conclusion, the STM1001SWX6F5 from STMicroelectronics is a powerful and flexible microcontroller that combines performance, efficiency, and a rich set of features to meet the demands of modern electronics. Its adaptability makes it an excellent choice for designers and engineers looking to create innovative products and solutions.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess