EN
  • EN
  • DE

STLVDS31BD

Part No STLVDS31BD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED DIFFERENTIAL LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261358-STLVDS31BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian STLVDS31BD CAD Model

Description

The STLVDS31BD is a cutting-edge differential line driver designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is tailored for applications that require high-speed data transmission over twisted-pair or parallel-pair conductors, making it an ideal component for a wide range of industrial and telecommunications systems.

Key Features

  • High Data Rates: The STLVDS31BD supports impressive data rates up to 400 Mbps, ensuring rapid and efficient data communication for critical applications.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V, contributing to energy-efficient designs and reducing the overall power consumption of the system.
  • Differential Signaling: The device employs LVDS (Low-Voltage Differential Signaling) technology, which minimizes electromagnetic interference (EMI) and cross-talk, thus providing robust data integrity even in electrically noisy environments.
  • High Output Current: With an output current of ±350 mA, the STLVDS31BD can drive long cables and maintain signal quality across extended distances.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing the product's reliability and lifespan.
  • Fail-Safe Function: The fail-safe feature guarantees a high output state on the receivers if the inputs are inactive, providing additional safety and stability for the communication system.

Applications

The versatility of the STLVDS31BD allows it to be used in various high-speed data communication applications, including:

  • Backplane interconnects
  • Clock distribution networks
  • Networking and telecommunications equipment
  • Industrial control systems
  • Video signal transmission
  • Automotive infotainment and camera systems

Product Specifications

The STLVDS31BD is offered in a compact SO-8 package, making it convenient for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance in a variety of environmental conditions. The device also complies with the TIA/EIA-644-A standard, ensuring compatibility with other LVDS products and technologies.

With its blend of high-speed performance, energy efficiency, and robust signal integrity, the STLVDS31BD from STMicroelectronics stands out as a superior choice for designers looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess