The STLM339N is a precision quad differential comparator designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is crafted to offer high precision voltage comparison, which is pivotal in various electronic applications such as level shifting and voltage monitoring.
Key Features
- Wide Single Supply Range: The STLM339N operates on a wide single supply range from 2V to 36V, making it versatile for use in a diverse array of systems and with various voltage levels.
- Dual Supply Operation: It can also operate on a dual supply mode, ranging from ±1V to ±18V, which enhances its flexibility in systems that require a bipolar supply.
- Low Supply Current: With a low supply current drain independent of the supply voltage (typical 0.8mA), this comparator is suitable for battery-powered devices and other energy-sensitive applications.
- Low Input Bias Current: The device ensures high accuracy with a low input bias current of 25nA, which is beneficial for precision applications.
- Low Input Offset Voltage: The STLM339N features a low input offset voltage, which minimizes error and improves the overall reliability of the system it is integrated into.
- Output Compatibility: The output of the STLM339N is designed to interface with TTL, MOS, and CMOS, allowing for broad compatibility with various types of digital systems.
Applications
The versatility of the STLM339N makes it an ideal choice for a wide range of applications, including:
- Limit comparators
- Simple analog to digital converters
- Voltage monitoring
- Window comparators
- Level shifters
- General purpose analog signal processing
With its precise operation and low power consumption, the STLM339N from STMicroelectronics is a reliable and efficient solution for any design requiring differential comparison. Its robustness and compatibility with multiple power supply types ensure that it can be integrated into a wide variety of electronic systems, delivering consistent performance and enhancing system integrity.