EN
  • EN
  • DE

STLED25JR

Part No STLED25JR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 5 channels step-up white LED driver | IC LED DRVR RGLTR DIM 12FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Voltage - Supply (Minimum) 2.3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 8.8V
Current - Output / Channel 125mA
Frequency 2.5MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, FCBGA
Supplier Device Package 12-FlipChip (1.4x1.8)
Family Part Number STLED25
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1261352-STLED25JR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLED25JR CAD Model

Description

Introducing the STLED25JR from STMicroelectronics

The STLED25JR is a cutting-edge LED driver IC crafted by the renowned semiconductor manufacturer, STMicroelectronics. This innovative component is specifically designed to deliver a seamless and efficient driving solution for LED arrays and backlighting systems. With its compact size and high-performance capabilities, the STLED25JR is an ideal choice for a wide range of applications, from consumer electronics to automotive lighting.

Key Features

  • Drive Capability: The STLED25JR can drive up to 25 LEDs in series, providing consistent brightness and enhancing the overall visual experience.
  • Current Regulation: It features precise internal current regulation, which ensures stable light output and prolongs the life of the LEDs.
  • Flexibility: The device is designed to be flexible, supporting both analog and pulse-width modulation (PWM) dimming methods, allowing for a wide range of brightness levels and dynamic lighting effects.
  • Energy Efficiency: With its high efficiency and low operating voltage, the STLED25JR helps reduce power consumption, making it a suitable choice for battery-powered applications.
  • Thermal Protection: It also includes thermal shutdown protection, safeguarding the IC and the LED array from potential overheating.

Applications

The versatility of the STLED25JR makes it an excellent choice for various applications that require reliable and efficient LED driving. These include:

  • LCD backlighting in consumer electronics such as smartphones, tablets, and laptops
  • Automotive interior lighting, including dashboard, infotainment, and accent lighting
  • General-purpose LED lighting and signage
  • Portable devices and handheld instruments

Technical Specifications

The STLED25JR is built with robust technical specifications that ensure its reliable performance in diverse environments:

  • Operating Voltage Range: 3.3V to 5.5V
  • Output Current: Up to 150mA
  • Dimming Control: Analog and PWM
  • Protection Features: Overcurrent, Short-Circuit, and Thermal Shutdown

In summary, the STLED25JR from STMicroelectronics is a powerful, efficient, and versatile LED driver that is suitable for a myriad of modern lighting applications. Its integration into your designs can lead to enhanced performance, energy savings, and a superior user experience.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess