EN
  • EN
  • DE

STLC1502D

Part No STLC1502D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346183-STLC1502D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC1502D CAD Model

Description

The STLC1502D is a high-performance, low-power RF synthesizer designed and manufactured by STMicroelectronics. This device is part of a comprehensive family of RF products that are widely used in telecommunications, such as mobile phones, WLAN, and other wireless communication systems. The STLC1502D is crafted to provide a flexible and robust solution for frequency synthesis applications.

Key Features

  • High Frequency Range: Capable of generating frequencies required for various RF applications, accommodating the needs of diverse communication protocols.
  • Low Phase Noise: Ensures a clear signal with minimal distortion, which is crucial for maintaining the integrity of the communication channel.
  • Programmable Divider: Offers versatility with a programmable divider that allows for fine-tuning of the output frequency to meet specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-powered devices where energy conservation is paramount.
  • Single Supply Voltage: Simplifies power management by operating on a single supply voltage, reducing the complexity of the power supply design.

Applications

  • Mobile Telecommunications
  • Wireless Local Area Networks (WLAN)
  • Personal Communication Systems (PCS)
  • Other RF Communication Systems

Product Specifications

Parameter Value
Frequency Range Specified in datasheet
Phase Noise Specified in datasheet
Supply Voltage Specified in datasheet
Power Consumption Specified in datasheet
Package Specified in datasheet

The STLC1502D synthesizer is engineered to meet the high standards of reliability and performance that are expected from STMicroelectronics' products. For detailed technical specifications, application notes, and support documentation, customers should refer to the official STMicroelectronics datasheet for the STLC1502D.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess