EN
  • EN
  • DE

STL71L

Part No STL71L
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097040-STL71L
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL71L CAD Model

Description

STL71L Power Transistor by STMicroelectronics

The STL71L is a state-of-the-art power transistor from STMicroelectronics, designed to meet the high demands of modern electronic applications. This power MOSFET is part of the STripFET series, which is renowned for its low on-resistance and high switching performance. The STL71L is particularly suitable for high-efficiency power management tasks in a variety of electronic devices.

Key Features

  • Low On-Resistance: The STL71L boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Switching Speed: With its fast switching capabilities, the STL71L is ideal for applications requiring high-speed power conversion and regulation.
  • Advanced Technology: Utilizing STMicroelectronics' latest advancements in MOSFET technology, the STL71L ensures reliable performance and longevity.
  • Power Efficiency: The device is engineered to provide maximal power efficiency, which is critical for energy-sensitive applications.
  • Thermal Management: The STL71L is designed with excellent thermal characteristics, ensuring it operates within safe temperature ranges even under high load conditions.

Applications

The versatility of the STL71L makes it suitable for a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive applications
  • Power management for computer and telecommunications

Product Specifications

The STL71L is housed in a compact package and has been engineered to deliver high performance while maintaining a small footprint. Its specifications include a standard threshold voltage, making it compatible with a range of driving circuits and logic levels. The device also features built-in protection mechanisms to safeguard against overcurrent and thermal overload, ensuring reliable operation under various conditions.

With its combination of efficiency, speed, and robustness, the STL71L from STMicroelectronics represents a superior choice for designers looking to optimize their power management solutions. It stands as a testament to STMicroelectronics' commitment to providing high-quality and innovative semiconductor products.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess