STMicroelectronics ST10F273CEGPTR Microcontroller
The ST10F273CEGPTR is a high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is built on the established ST10 family, renowned for its robust architecture and exceptional reliability.
Key Features
- Core: The device is based on a high-performance CPU core, the C166SV2, which operates at a frequency of up to 40 MHz. This core is optimized for real-time applications, offering fast interrupt response times and a wide range of integrated peripherals.
- Memory: It comes equipped with a substantial amount of on-chip memory, including 832 Kbytes of Flash memory and 68 Kbytes of RAM. The Flash memory is particularly noteworthy for its endurance and data retention, making it suitable for applications where long-term reliability is paramount.
- Peripherals: A comprehensive set of peripherals enhances the functionality of this MCU. These include multiple serial communication interfaces (UART, SPI, and CAN), 16-channel 10-bit A/D converter, and a flexible timer unit for PWM generation and capture/compare functions.
- Input/Output: The ST10F273CEGPTR boasts 111 general-purpose I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.
- Supply Voltage: It supports a supply voltage range from 3.0V to 5.5V, ensuring compatibility with a variety of power supply designs and allowing for flexible integration into different system architectures.
- Package: The microcontroller is available in a 144-pin LQFP (Low-profile Quad Flat Package) that is both space-saving and suitable for automated assembly processes.
Applications
The ST10F273CEGPTR is ideally suited for a wide range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and safety systems. Its robust feature set also makes it an excellent choice for industrial automation, robotics, and complex control systems requiring high-speed processing and multiple I/O capabilities.
With its blend of performance, memory capacity, and integrated features, the STMicroelectronics ST10F273CEGPTR microcontroller stands as a versatile solution for engineers looking to develop sophisticated and reliable systems.