Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 3.8A , 22.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 86mOhm at 14.5A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 82nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3470pF at 100V
Power Dissipation (Maximum) 2.8W , 160W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFLAT (8x8)
Manufacturer Package 8-PowerVDFN
Part Number Series STL45
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804900-STL45N65M5
Ultra Librarian 3D Model Ultra Librarian STL45N65M5 CAD Model

Description

STL45N65M5 - High Performance Power MOSFET by STMicroelectronics

The STL45N65M5 is a state-of-the-art power MOSFET presented by STMicroelectronics, designed to meet the rigorous demands of today's high-efficiency power conversion applications. This device is part of ST's MDmesh™ M5 series, which features innovative advancements in the field of high-voltage super-junction technologies.

Key Features

  • High Voltage Capability: With a breakdown voltage of 650V, the STL45N65M5 is suitable for a wide range of applications that require high voltage operation, ensuring reliability and robustness in harsh conditions.
  • Low On-Resistance (R<sub>DS(on)): The device offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Performance: The fast switching characteristics of the STL45N65M5 enable high-frequency operation, which is essential for reducing the size of passive components and improving power density.
  • Reduced Gate Charge (Q<sub>g): The optimized gate charge ensures lower switching losses, contributing to the efficiency of the power conversion process.
  • Enhanced Body Diode: The device features a robust and fast body diode, which is critical for applications that involve hard commutation and high-speed switching.

Applications

The STL45N65M5 is ideal for a variety of high-voltage applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Solar Inverters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The STL45N65M5 is no exception, as it is manufactured with the highest design and fabrication standards, ensuring long-term performance and consistency in even the most challenging environments.

Conclusion

With its combination of high voltage capability, low on-resistance, fast switching, and a robust body diode, the STL45N65M5 from STMicroelectronics is a compelling choice for designers looking to optimize power efficiency and performance in their next-generation power conversion systems.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3650 $50.1900
15+ $6.8636 $102.9540
23+ $6.6491 $152.9293
32+ $6.4346 $205.9072
41+ $6.2201 $255.0241
54+ $5.5767 $301.1418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,710 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention