EN
  • EN
  • DE

STL3NM60N

Part No STL3NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Low input capacitance and gate charge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 650mA (Ta), 2.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 9.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 188pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 2W (Ta), 22W (Tc)
Rds On (Maximum) @ Id, Vgs 1.8 Ohm @ 1A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (3.3x3.3)
Package 8-PowerVDFN
Win Source Part Number 1261329-STL3NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STL3NM60N
Introduction Date March 14, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STL3NM60N CAD Model

Description

The STL3NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet a wide range of energy-efficient applications. It is part of ST's MDmesh™ II series, which is renowned for its excellent switching performance and high efficiency, particularly in high-voltage applications.

Key Features

  • Voltage Rating: This MOSFET operates at a drain-source voltage of 600 V, making it suitable for applications that require high voltage capabilities.
  • Low On-resistance: With an on-resistance (R<sub>DS(on)) of just 2.2 Ω, the STL3NM60N achieves high efficiency, reducing energy loss during operation.
  • Current Capacity: It is capable of handling continuous drain current up to 3 A, ensuring reliable performance in a variety of power applications.
  • Advanced Technology: Utilizing STMicroelectronics' second-generation MDmesh™ technology, this MOSFET offers reduced gate charge and lower power dissipation, enhancing overall performance.
  • High dv/dt Capability: The device is engineered to withstand high voltage transients, providing robustness and reliability in demanding conditions.
  • Zener-protected: The gate-source of this MOSFET is protected by an integrated Zener diode, safeguarding it against electrostatic discharge (ESD) and enhancing its ruggedness.

Applications

The STL3NM60N is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency DC-DC converters
  • Power management solutions
  • Motor control circuits

Package and Quality

The STL3NM60N is available in a TO-220 package, which is widely used and known for its good thermal performance. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the end-user.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8913 $53.4780
140+ $0.7313 $102.3820
215+ $0.7085 $152.3275
295+ $0.6856 $202.2520
380+ $0.6628 $251.8640
505+ $0.5942 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess