EN
  • EN
  • DE

STL325N4LF8AG

Part No STL325N4LF8AG
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MOSFETs N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468729-STL325N4LF8AG
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 373A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.75mOhm @ 60A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 95 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 7657 pF @ 25 V
Power Dissipation (Max) 188W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Ultra Librarian 3D Model Ultra Librarian STL325N4LF8AG CAD Model

Description

The STL325N4LF8AG, part of STMicroelectronics' comprehensive portfolio of semiconductor solutions, is an N-Channel MOSFET designed for high efficiency and power density. This component is engineered to tackle the challenges of a wide range of applications, including power management, automation, and renewable energy systems. It stands out in the MOSFET category due to its exceptional ability to handle high currents and voltages with remarkable efficiency and reliability. The STL325N4LF8AG ensures reduced switching losses and lower on-resistance, resulting in significantly improved energy efficiency in electronic systems. Its robust design and manufacturing process guarantee high durability and resistance to thermal and electrical stresses, making it an excellent choice for designs requiring long-term reliability under harsh operating conditions. With its performance characteristics, the STL325N4LF8AG by STMicroelectronics is a go-to component for developers seeking to optimize their systems for maximum efficiency and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Analog Front End - AFE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess