EN
  • EN
  • DE

LPC51U68JBD64EL

Part No LPC51U68JBD64EL
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462054-LPC51U68JBD64EL
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity USART, SPIs, I2C, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT, DMA
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-LQFP (10x10)
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian LPC51U68JBD64EL CAD Model

Description

The LPC51U68JBD64EL by NXP is a versatile microcontroller unit (MCU) designed to cater to a wide range of embedded applications. It leverages the power of the ARM Cortex-M0+ processor, known for its energy efficiency and performance in processing complex algorithms with a minimal footprint. This MCU boasts a substantial 256KB of flash memory and 96KB of RAM, offering ample space for application code and data storage, ensuring smooth execution of tasks in real-time applications. Packaged in an LQFP-64 configuration, it offers a broad range of GPIO pins and interfaces, including UART, SPI, and I2C, making it highly adaptable to various communication requirements. With its low-power consumption and rich feature set, the LPC51U68JBD64EL is ideal for IoT devices, industrial control systems, and portable medical equipment, where efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess