EN
  • EN
  • DE

STIPN1M50-H

Part No STIPN1M50-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM-NANO SMALL LOW-LOSS INTEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Last Time Buy
Type MOSFET
Configuration 3 Phase Inverter
Current 1 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STIPN1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376866-STIPN1M50-H
Ultra Librarian 3D Model Ultra Librarian STIPN1M50-H CAD Model

Description

STIPN1M50-H - High Efficiency Integrated Power Module

The STIPN1M50-H is a sophisticated power module developed by STMicroelectronics, designed to deliver high efficiency and reliability in power management applications. This integrated module is part of ST's SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, featuring an advanced design that combines IGBTs (Insulated Gate Bipolar Transistors), diodes, and a variety of other passive components into a single, compact package.

With a breakdown voltage of 500V and a nominal current rating of 1A, the STIPN1M50-H is engineered to meet the rigorous demands of high-performance power systems. The module's optimized layout ensures minimal power loss and superior thermal performance, making it an ideal choice for applications such as motor drives, power supplies, and any system requiring efficient power conversion.

Key features of the STIPN1M50-H include:

  • Short-circuit rugged IGBT technology for enhanced robustness and reliability.
  • Low conduction and switching losses to improve overall system efficiency.
  • High-frequency operation capability, enabling compact and lightweight system designs.
  • Isolated package with a 2500Vrms insulation voltage, providing excellent electrical isolation and safety.
  • Easy-to-use, plug-and-play module that simplifies the design process and reduces time-to-market.
  • Integrated NTC thermistor for precise temperature monitoring.

STMicroelectronics has equipped the STIPN1M50-H with advanced protection features to ensure the longevity and stability of the module under various operating conditions. These features include over-temperature protection, under-voltage lockout, and short-circuit protection, all of which contribute to the module's operational integrity.

For designers and engineers looking to enhance the performance of their power conversion systems, the STIPN1M50-H offers a reliable and efficient solution that is backed by STMicroelectronics' commitment to quality and innovation. Its integration of multiple components into a single package not only saves space but also reduces the complexity of power circuit design, making it a versatile choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $7.2253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9645 $55.7515
16+ $6.5350 $104.5600
24+ $6.3308 $151.9392
33+ $6.1266 $202.1778
43+ $5.9224 $254.6632
57+ $5.3097 $302.6529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess