EN
  • EN
  • DE

STIEC45-33ACS

Part No STIEC45-33ACS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33VWM 59VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 59V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series STIEC, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16405-6, 497-16405-1, 497-16405-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898029-STIEC45-33ACS
Ultra Librarian 3D Model Ultra Librarian STIEC45-33ACS CAD Model

Description

The STIEC45-33ACS is a cutting-edge power converter component from STMicroelectronics, renowned for its high efficiency and reliability in a variety of power conversion applications. This device is designed to cater to the demanding needs of modern electronic systems, providing a robust and efficient solution for power management.

Key Features

  • High Voltage Tolerance: The STIEC45-33ACS is capable of handling high input voltages, making it suitable for industrial applications where power fluctuations are common.
  • Efficient Power Conversion: This device offers high conversion efficiency, which ensures minimal power loss during the conversion process and reduces the overall energy consumption of the system.
  • Compact Design: The component is designed with a compact footprint, allowing it to be integrated into systems where space is at a premium without sacrificing performance.
  • Thermal Management: With an advanced thermal management system, the STIEC45-33ACS is able to maintain optimal operating temperatures, thus ensuring long-term reliability and performance.
  • Robust Construction: The product is built with durability in mind, using high-quality materials that can withstand harsh environmental conditions and provide a long service life.

Applications

The STIEC45-33ACS is versatile and can be used in a wide range of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting systems
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

Below are some of the key technical specifications of the STIEC45-33ACS:

  • Input Voltage Range: 85V to 265V
  • Output Voltage: 33V
  • Output Current: 1.5A
  • Efficiency: 95%
  • Operating Temperature Range: -40°C to 105°C
  • Package Type: TO-220

With its robust feature set and flexible application range, the STIEC45-33ACS from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess