Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716434-STI5202PUC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI5202PUC CAD Model

Description

The STI5202PUC is a cutting-edge, high-performance, low-power set-top box (STB) decoder chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically tailored for the digital broadcasting market and is capable of delivering a rich multimedia experience to consumers.

Key Features

  • High Definition Support: The STI5202PUC is capable of decoding both standard definition (SD) and high definition (HD) video content, providing viewers with crystal-clear images and an immersive viewing experience.
  • Advanced Security: With an integrated secure processor, the STI5202PUC ensures the protection of content and services, supporting conditional access and digital rights management (DRM) systems that are essential for premium content delivery.
  • Powerful Processing: Equipped with a high-performance CPU and GPU, this decoder chip can handle complex user interfaces and applications, allowing for a responsive and engaging user experience.
  • Connectivity Options: The STI5202PUC includes a range of connectivity features such as HDMI, USB, and Ethernet, providing flexibility for various digital media applications and ensuring compatibility with a wide array of peripherals and network configurations.
  • Energy Efficient: Designed with power efficiency in mind, the chip helps reduce the overall energy consumption of the set-top box, contributing to a greener and more sustainable environment.

Applications

The STI5202PUC is ideally suited for a variety of applications within the digital television ecosystem. It is an excellent choice for:

  • Digital set-top boxes
  • Interactive digital cable, satellite, and terrestrial television services
  • IP television (IPTV)
  • Personal Video Recorders (PVR)
  • Home media centers

With its robust feature set and adherence to the latest standards in digital broadcasting, the STI5202PUC from STMicroelectronics is an ideal solution for manufacturers looking to create next-generation entertainment devices that cater to the ever-evolving demands of the modern consumer.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention