The ST95020M6 is a high-performance, 2-Kbit serial Electrically Erasable Programmable Memory (EEPROM) manufactured by STMicroelectronics. This robust storage solution is designed to provide efficient data storage for a wide variety of applications that require low-power and small-footprint memory devices. The ST95020M6 utilizes the I²C protocol, making it easily integrated into most microcontroller-based systems.
Key Features
- Memory Size: 2 Kbits of EEPROM, organized as 256 x 8 bits, allowing for ample storage for calibration data, device configuration, and small application parameters.
- Write Cycle Time: Offers a fast write cycle time of 5 ms max, enabling quick updates to stored data.
- Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring the longevity and durability of the stored information.
- Operating Voltage Range: Versatile power supply voltage from 2.5V to 5.5V, making it suitable for various electronic devices and systems.
- Communication Protocol: I²C serial interface support, facilitating easy and straightforward integration with most microcontrollers and processors.
- Package: Available in a compact SO8N package, which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in extreme environments.
Applications
The ST95020M6 is versatile and can be used in various applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart metering
- Portable devices
About STMicroelectronics
STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power electronics at the heart of everyday life. ST's products are found in a wide range of applications, from consumer electronics to automotive, industrial, and high-tech sectors. The company is committed to driving innovation and ensuring that its products enable a smarter, greener, and more connected world.