Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 9.5V ~ 35V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 100mOhm
Input Type Differential
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 48-QFN (7x7)
Package / Case 48-VFQFN Exposed Pad
Base Product Number L6370
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611697-L6370Q
Ultra Librarian 3D Model Ultra Librarian L6370Q CAD Model

Description

The L6370Q from STMicroelectronics is a monolithic intelligent power switch (IPS) designed to drive inductive, resistive or capacitive loads with one side connected to ground. This high-side driver is particularly suitable for industrial applications, offering a compact and efficient solution for controlling various loads with a host of protective and diagnostic features.

Key Features

  • High Operating Voltage: The device can handle an operating voltage range from 8 V to 35 V, making it versatile for various industrial applications.
  • Current Limitation: It includes a current limitation feature, which helps protect the device and the load in case of an overcurrent condition.
  • Thermal Shutdown: With an integrated thermal shutdown, the L6370Q can prevent overheating, thereby enhancing the durability and reliability of the application.
  • Open Load Detection: The device can detect open load conditions in both on and off states, which is essential for ensuring the correct operation of the system.
  • Non-Dissipative Overvoltage Protection: This feature helps in protecting the device against transient overvoltage, ensuring the longevity of the product.

Applications

The L6370Q is ideal for a wide range of applications, including:

  • Factory automation and robotics
  • Programmable logic controllers (PLCs)
  • Industrial PC peripheral driving
  • Solenoid/valve control in industrial systems
  • LED lighting control

Package and Quality

The L6370Q is provided in a small and thin package, specifically an SO-8, which allows for a reduction in PCB size and is suitable for space-constrained applications. The device is also compliant with the European Union standards and RoHS directives, ensuring that it meets the latest environmental requirements.

With its robust design and advanced features, the L6370Q from STMicroelectronics is an excellent choice for designers looking to improve system reliability and efficiency in their industrial applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Infineon Technologies
SPI Power Controller
Lowest to $29.2470
ECAD model for BTS5460SF
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6244 $129.3660
24+ $8.3553 $200.5272
32+ $8.0851 $258.7232
42+ $7.8159 $328.2678
56+ $7.0074 $392.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,730 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention