Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 27A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 98mOhm at 13.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 83nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 3750pF at 100V
Power Dissipation (Maximum) 160W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261097-STI35N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI35N65M5 CAD Model

Description

The STI35N65M5 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power MOSFET is part of the MDmesh™ M5 series, which utilizes advanced ST technology to offer excellent energy efficiency through low on-resistance and reduced gate charge.

Key Features

  • Voltage Rating: The STI35N65M5 boasts a robust maximum voltage rating of 650V, making it suitable for high-voltage applications.
  • Current Handling: This device is capable of handling continuous currents up to 33A, providing a high level of performance for power-intensive operations.
  • RDS(on): It features a low on-state resistance of typically 0.089 Ohm, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: The fast-switching speed of the STI35N65M5 enhances performance in applications requiring quick transitions.
  • High Temperature Tolerance: With an operating temperature range up to 150°C, this MOSFET can reliably function in environments with elevated temperatures.

Applications

The STI35N65M5 is designed for a wide range of applications, particularly those that require high efficiency and power density. It is ideal for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters

Advanced Technology

Utilizing the MDmesh™ M5 technology, the STI35N65M5 provides a perfect combination of reduced gate charge, low on-state resistance, and high dv/dt capability, which translates to exceptional efficiency and thermal performance. This technology also allows for improved power density and a simplified drive circuitry due to its inherent characteristics.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STI35N65M5 is compliant with various environmental standards, ensuring that it meets the requirements for eco-design and reduces the environmental impact.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5483 $66.8381
17+ $7.8345 $133.1865
26+ $7.5898 $197.3348
36+ $7.3450 $264.4200
46+ $7.1000 $326.6000
61+ $6.3655 $388.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,950 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention