EN
  • EN
  • DE

STH175N4F6-6AG

Part No STH175N4F6-6AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 40V 120A H2PAK-6 / Very low on-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.4mOhm at 60A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 130nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 7735pF at 20V
Power Dissipation (Maximum) 150W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STH175
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806908-STH175N4F6-6AG
Ultra Librarian 3D Model Ultra Librarian STH175N4F6-6AG CAD Model

Description

STH175N4F6-6AG - STMicroelectronics Product Overview

The STH175N4F6-6AG is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power device is part of ST's MDmesh™ M6 series, which leverages the company's state-of-the-art STripFET™ technology to offer superior power efficiency and thermal performance.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it compatible with a wide range of drive circuits and enhancing its efficiency in low voltage applications.
  • High Current Capability: With a continuous drain current of up to 120A, the STH175N4F6-6AG is capable of handling high current loads, making it well-suited for demanding applications.
  • Low On-Resistance: The MOSFET boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 4.1 mΩ max, which reduces conduction losses and improves overall power efficiency.
  • Fast Switching Performance: Its fast switching characteristics are ideal for high-frequency power conversion systems, contributing to reduced switching losses and enhanced system reliability.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, this MOSFET is 100% avalanche tested, which guarantees its performance under extreme conditions.

Applications

The versatility of the STH175N4F6-6AG allows it to be used across a broad range of applications, including:

  • Switching regulators and DC/DC converters
  • Synchronous rectification for power supplies
  • Motor control circuits
  • Automotive applications and load switches
  • High-performance computing and server power systems

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STH175N4F6-6AG is compliant with RoHS and Halogen-free directives, ensuring that it meets the latest environmental standards. Additionally, it is encapsulated in a highly efficient H2PAK-6 package, which not only provides excellent thermal performance but also minimizes the PCB space required.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5014 $60.0560
95+ $1.2319 $117.0305
150+ $1.1935 $179.0250
200+ $1.1550 $231.0000
260+ $1.1164 $290.2640
350+ $1.0009 $350.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess