EN
  • EN
  • DE

STB10N65K3

Part No STB10N65K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Very low intrinsic capacitances
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH3
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 42nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1180pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 1 Ohm @ 3.6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260578-STB10N65K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB10N65K3
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB10N65K3 CAD Model

Description

STB10N65K3 - N-channel 650 V, 0.68 Ohm typ., 10 A MDmesh™ K3 Power MOSFET in D²PAK Package

The STB10N65K3 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ K3 technology. This technology is centered around a proprietary vertical structure, which ensures an optimal balance of on-resistance, switching performance, and ruggedness. The STB10N65K3 is tailored for a wide array of high-efficiency applications, particularly those demanding high voltage and current handling capabilities.

With a drain-source voltage (V<sub>DS) of 650 V, the STB10N65K3 is well-suited for systems that require reliable operation under high voltage conditions. The device features a low on-resistance (R<sub>DS(on)) of just 0.68 Ohm typical, which contributes to its high efficiency by minimizing conduction losses. The 10 A continuous drain current (I<sub>D) capacity of the MOSFET enables it to handle significant power without overheating, making it an excellent choice for power supply units, lighting applications, and high-performance converters.

The STB10N65K3 comes in a robust and compact D²PAK package, which not only provides excellent thermal performance but also allows for a simplified PCB layout. This package is widely recognized for its ability to handle high power levels and its ease of mounting on a wide range of circuit boards.

Key features of the STB10N65K3 include:

  • 650 V drain-source breakdown voltage (V<sub>BRDSS)
  • Low threshold voltage (V<sub>GS(th))
  • Low gate charge (Q<sub>g) for faster switching
  • High avalanche ruggedness, ensuring durability against repetitive stress

STMicroelectronics has also integrated Zener-protection on the gate, providing enhanced ESD robustness and eliminating the need for external protection circuits in most cases. The STB10N65K3 is designed to meet the stringent requirements of modern electronic designs, offering both performance and reliability for engineers looking to optimize their power management solutions.

Whether it's for industrial applications, renewable energy systems, or consumer electronics, the STB10N65K3 from STMicroelectronics delivers the performance and efficiency needed for today's high-voltage power conversion challenges.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7703 $61.9605
80+ $1.4525 $116.2000
125+ $1.4072 $175.9000
170+ $1.3617 $231.4890
220+ $1.3164 $289.6080
295+ $1.1802 $348.1590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess