Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 50A
Power - Max 535 W
Switching Energy 2mJ (on), 2.1mJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 40ns/284ns
Test Condition 600V, 50A, 10Ohm, 15V
Reverse Recovery Time (trr) 340 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGYA50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376598-STGYA50H120DF2
Ultra Librarian 3D Model Ultra Librarian STGYA50H120DF2 CAD Model

Description

The STGYA50H120DF2 from STMicroelectronics is a robust and high-performance insulated-gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines advanced technology with a state-of-the-art trench gate field-stop structure, providing an optimal solution for energy-efficient power conversion in both hard-switching and soft-switching modes.

With a maximum collector-emitter voltage of 1200V and a continuous collector current of 50A at a case temperature of 25°C, the STGYA50H120DF2 can handle high power density designs with ease. Its low on-state voltage (V<sub>CE(sat)) minimizes conduction losses, while the fast and soft recovery diode ensures reduced switching losses, making it an excellent choice for applications such as solar inverters, UPS systems, motor drives, and welding equipment.

The device also features a maximum junction temperature of 175°C, providing a safety margin in extreme operating conditions. Its co-packaged freewheeling diode is optimized for performance synergy with the IGBT, further reducing total power dissipation and enhancing system reliability.

STMicroelectronics has designed the STGYA50H120DF2 with the user in mind, offering a Kelvin emitter for improved gate control signal integrity, which is crucial for high-frequency operation. This also helps to minimize gate loop inductance effects, leading to better performance and simplified drive circuitry.

The package is designed to be rugged and ensures excellent thermal performance thanks to its low thermal resistance. The device is also RoHS compliant and halogen-free, catering to environmentally conscious manufacturers and end-users who prioritize sustainability in their products.

In summary, the STGYA50H120DF2 IGBT from STMicroelectronics is a high-efficiency, high-reliability component that meets the demanding requirements of modern power electronic systems. It is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that lead the industry in performance, efficiency, and environmental responsibility.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 140A 454W TO247AC
Lowest to $23.0602
ECAD model for IRGP4066DPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.39V, @Vge=15V, Ic=5.0A) | IGBT 600V 9A 38W DPAK
Lowest to $1.1306
ECAD model for IRG4RC10KD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 17A 45W TO220FP
Lowest to $3.4891
ECAD model for IRG4IBC30KD
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A) | IGBT 600V 28A 100W TO247AC
Lowest to $3.6557
ECAD model for IRG4PC30KD
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.65V, @Vge=15V, Ic=27A) | IGBT 600V 55A 200W TO247AC
Lowest to $140.9790
ECAD model for IRG4PC50U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0479 $60.4790
23+ $4.9624 $114.1352
35+ $4.8074 $168.2590
49+ $4.6523 $227.9627
63+ $4.4972 $283.3236
84+ $4.0320 $338.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention